Vishay Intertechnology, Inc. RES 21K OHM 1/5W 1% 1005 M55342H03B21E0RWS

Description
RES 21Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 21Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21K OHM 1/5W 1% 1005 - M55342H03B21E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K OHM 1/5W 1% 1005
M55342H03B21E0RWS
RES 21K OHM 1/5W 1% 1005 M55342H03B21E0RWS
RES 21Kohm 1/5W 1% 1005

RES 21Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B21E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B21E0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B21E0RWS-ND
21 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

21 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B21E0RWS 764-M55342H03B21E0RWS-ND
Product Name RES 21K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details