Vishay Intertechnology, Inc. RES 215 OHM 1/5W 0.1% 1005 M55342H03B215ARTS

Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 215ohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/5W 0.1% 1005 - M55342H03B215ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/5W 0.1% 1005
M55342H03B215ARTS
RES 215 OHM 1/5W 0.1% 1005 M55342H03B215ARTS
RES 215ohm 1/5W 0.1% 1005

RES 215ohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B215ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B215ARTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B215ARTSTR-ND
215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

215 Ohms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B215ARTS 764-M55342H03B215ARTSTR-ND
Product Name RES 215 OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details