Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B20B0RT0

Description
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B20B0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B20B0RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H03B20B0RT0TR-ND
20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

20 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1005,1/10W,20K,.1%,50PPM,R/.01%,T/R - M55342H03B20B0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1005,1/10W,20K,.1%,50PPM,R/.01%,T/R
M55342H03B20B0RT0
THIN FILM,1005,1/10W,20K,.1%,50PPM,R/.01%,T/R M55342H03B20B0RT0
THIN FILM,1005,1/10W,20K, .1%,50PPM,R/.01%,T/R

THIN FILM,1005,1/10W,20K,.1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - M55342H03B20B0RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B20B0RT0
Chip Resistor - Surface Mount M55342H03B20B0RT0
RES SMD 20K OHM 0.1% 1/5W 1005

RES SMD 20K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H03B20B0RT0TR-ND M55342H03B20B0RT0 M55342H03B20B0RT0
Product Name Chip Resistor - Surface Mount THIN FILM,1005,1/10W,20K,.1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers