Vishay Intertechnology, Inc. RES 1.2K OHM 1/5W 5% 1005 M55342H03B1K20RWS

Description
RES 1.2Kohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 1.2Kohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/5W 5% 1005 - M55342H03B1K20RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/5W 5% 1005
M55342H03B1K20RWS
RES 1.2K OHM 1/5W 5% 1005 M55342H03B1K20RWS
RES 1.2Kohm 1/5W 5% 1005

RES 1.2Kohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B1K20RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B1K20RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B1K20RWS-ND
1.2 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.2 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B1K20RWS 764-M55342H03B1K20RWS-ND
Product Name RES 1.2K OHM 1/5W 5% 1005 Chip Resistor - Surface Mount
Resistance Range 1200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details