Vishay Intertechnology, Inc. RES 1.15K OHM 1/5W 1% 1005 M55342H03B1E15RWS

Description
RES 1.15Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 1.15Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/5W 1% 1005 - M55342H03B1E15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/5W 1% 1005
M55342H03B1E15RWS
RES 1.15K OHM 1/5W 1% 1005 M55342H03B1E15RWS
RES 1.15Kohm 1/5W 1% 1005

RES 1.15Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B1E15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B1E15RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B1E15RWS-ND
1.15 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.15 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B1E15RWS 764-M55342H03B1E15RWS-ND
Product Name RES 1.15K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers