Vishay Intertechnology, Inc. RES 1K OHM 1/5W 1% 1005 M55342H03B1E00RT1

Description
RES 1Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 1Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/5W 1% 1005 - M55342H03B1E00RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/5W 1% 1005
M55342H03B1E00RT1
RES 1K OHM 1/5W 1% 1005 M55342H03B1E00RT1
RES 1Kohm 1/5W 1% 1005

RES 1Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B1E00RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B1E00RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H03B1E00RT1TR-ND
1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B1E00RT1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B1E00RT1
Chip Resistor - Surface Mount M55342H03B1E00RT1
RES SMD 1K OHM 1% 1/5W 1005

RES SMD 1K OHM 1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B1E00RT1 764-M55342H03B1E00RT1TR-ND M55342H03B1E00RT1
Product Name RES 1K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2612FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers