Vishay Intertechnology, Inc. RES 1.82K OHM 1/5W 0.1% 1005 M55342H03B1B82RT0

Description
RES 1.82Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.82Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.82K OHM 1/5W 0.1% 1005 - M55342H03B1B82RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/5W 0.1% 1005
M55342H03B1B82RT0
RES 1.82K OHM 1/5W 0.1% 1005 M55342H03B1B82RT0
RES 1.82Kohm 1/5W 0.1% 1005

RES 1.82Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B1B82RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B1B82RT0TR-ND
Chip Resistor - Surface Mount 764-M55342H03B1B82RT0TR-ND
1.82 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.82 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B1B82RT0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B1B82RT0
Chip Resistor - Surface Mount M55342H03B1B82RT0
RES SMD 1.82K OHM 0.1% 1/5W 1005

RES SMD 1.82K OHM 0.1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B1B82RT0 764-M55342H03B1B82RT0TR-ND M55342H03B1B82RT0
Product Name RES 1.82K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 1820 ohms 1820 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details