Vishay Intertechnology, Inc. RES 1.78K OHM 1/5W 0.1% 1005 M55342H03B1B78RTS

Description
RES 1.78Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 1.78Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78K OHM 1/5W 0.1% 1005 - M55342H03B1B78RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78K OHM 1/5W 0.1% 1005
M55342H03B1B78RTS
RES 1.78K OHM 1/5W 0.1% 1005 M55342H03B1B78RTS
RES 1.78Kohm 1/5W 0.1% 1005

RES 1.78Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B1B78RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B1B78RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B1B78RTSTR-ND
1.78 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

1.78 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B1B78RTS 764-M55342H03B1B78RTSTR-ND
Product Name RES 1.78K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 1780 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers