Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B17E4RWS

Description
17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B17E4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B17E4RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B17E4RWS-ND
17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 17.4K OHM 1/5W 1% 1005 - M55342H03B17E4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/5W 1% 1005
M55342H03B17E4RWS
RES 17.4K OHM 1/5W 1% 1005 M55342H03B17E4RWS
RES 17.4Kohm 1/5W 1% 1005

RES 17.4Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342H03B17E4RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B17E4RWS
Chip Resistor - Surface Mount M55342H03B17E4RWS
RES SMD 17.4K OHM 1% 1/5W 1005

RES SMD 17.4K OHM 1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H03B17E4RWS-ND M55342H03B17E4RWS M55342H03B17E4RWS
Product Name Chip Resistor - Surface Mount RES 17.4K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details