Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H03B17E4RTS

Description
17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H03B17E4RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B17E4RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B17E4RTSTR-ND
17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

17.4 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 17.4K OHM 1/5W 1% 1005 - M55342H03B17E4RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/5W 1% 1005
M55342H03B17E4RTS
RES 17.4K OHM 1/5W 1% 1005 M55342H03B17E4RTS
RES 17.4Kohm 1/5W 1% 1005

RES 17.4Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - M55342H03B17E4RTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B17E4RTS
Chip Resistor - Surface Mount M55342H03B17E4RTS
RES SMD 17.4K OHM 1% 1/5W 1005

RES SMD 17.4K OHM 1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H03B17E4RTSTR-ND M55342H03B17E4RTS M55342H03B17E4RTS
Product Name Chip Resistor - Surface Mount RES 17.4K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2567761 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details