Vishay Intertechnology, Inc. RES 17.8K OHM 1/5W 0.1% 1005 M55342H03B17B8RT5

Description
RES 17.8Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 17.8Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/5W 0.1% 1005 - M55342H03B17B8RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/5W 0.1% 1005
M55342H03B17B8RT5
RES 17.8K OHM 1/5W 0.1% 1005 M55342H03B17B8RT5
RES 17.8Kohm 1/5W 0.1% 1005

RES 17.8Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B17B8RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B17B8RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B17B8RT5TR-ND
17.8 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

17.8 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B17B8RT5 764-M55342H03B17B8RT5TR-ND
Product Name RES 17.8K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details