Vishay Intertechnology, Inc. RES 15 OHM 1/5W 5% 1005 M55342H03B15J0RWS

Description
RES 15ohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 15ohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 1/5W 5% 1005 - M55342H03B15J0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/5W 5% 1005
M55342H03B15J0RWS
RES 15 OHM 1/5W 5% 1005 M55342H03B15J0RWS
RES 15ohm 1/5W 5% 1005

RES 15ohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B15J0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B15J0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B15J0RWS-ND
15 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B15J0RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B15J0RWS
Chip Resistor - Surface Mount M55342H03B15J0RWS
RES SMD 15 OHM 5% 1/5W 1005

RES SMD 15 OHM 5% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B15J0RWS 764-M55342H03B15J0RWS-ND M55342H03B15J0RWS
Product Name RES 15 OHM 1/5W 5% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details