Vishay Intertechnology, Inc. RES 15K OHM 1/5W 1% 1005 M55342H03B15E0RWS

Description
RES 15Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 15Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15K OHM 1/5W 1% 1005 - M55342H03B15E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15K OHM 1/5W 1% 1005
M55342H03B15E0RWS
RES 15K OHM 1/5W 1% 1005 M55342H03B15E0RWS
RES 15Kohm 1/5W 1% 1005

RES 15Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B15E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B15E0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B15E0RWS-ND
15 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

15 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B15E0RWS 764-M55342H03B15E0RWS-ND
Product Name RES 15K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 15000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers