Vishay Intertechnology, Inc. RES 137K OHM 1/5W 1% 1005 M55342H03B137EPT5

Description
RES 137Kohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 137Kohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/5W 1% 1005 - M55342H03B137EPT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/5W 1% 1005
M55342H03B137EPT5
RES 137K OHM 1/5W 1% 1005 M55342H03B137EPT5
RES 137Kohm 1/5W 1% 1005

RES 137Kohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B137EPT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B137EPT5TR-ND
Chip Resistor - Surface Mount 764-M55342H03B137EPT5TR-ND
137 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

137 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B137EPT5 764-M55342H03B137EPT5TR-ND
Product Name RES 137K OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 137000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers