Vishay Intertechnology, Inc. RES 11.7K OHM 1/5W 0.1% 1005 M55342H03B11B7RT1

Description
RES 11.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 11.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.7K OHM 1/5W 0.1% 1005 - M55342H03B11B7RT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.7K OHM 1/5W 0.1% 1005
M55342H03B11B7RT1
RES 11.7K OHM 1/5W 0.1% 1005 M55342H03B11B7RT1
RES 11.7Kohm 1/5W 0.1% 1005

RES 11.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B11B7RT1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B11B7RT1TR-ND
Chip Resistor - Surface Mount 764-M55342H03B11B7RT1TR-ND
11.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B11B7RT1 764-M55342H03B11B7RT1TR-ND
Product Name RES 11.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 11700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details