Vishay Intertechnology, Inc. RES 11K OHM 1/5W 0.1% 1005 M55342H03B11B0RWS

Description
RES 11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 11Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11K OHM 1/5W 0.1% 1005 - M55342H03B11B0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11K OHM 1/5W 0.1% 1005
M55342H03B11B0RWS
RES 11K OHM 1/5W 0.1% 1005 M55342H03B11B0RWS
RES 11Kohm 1/5W 0.1% 1005

RES 11Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B11B0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B11B0RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B11B0RWS-ND
11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

11 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B11B0RWS 764-M55342H03B11B0RWS-ND
Product Name RES 11K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 11000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879026-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 13.7 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details