Vishay Intertechnology, Inc. RES 115 OHM 1/5W 1% 1005 M55342H03B115DRWS

Description
RES 115ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 115ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 1/5W 1% 1005 - M55342H03B115DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 1/5W 1% 1005
M55342H03B115DRWS
RES 115 OHM 1/5W 1% 1005 M55342H03B115DRWS
RES 115ohm 1/5W 1% 1005

RES 115ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B115DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B115DRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B115DRWS-ND
115 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

115 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B115DRWS 764-M55342H03B115DRWS-ND
Product Name RES 115 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount
Resistance Range 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers