Vishay Intertechnology, Inc. RES 10K OHM 1/5W 5% 1005 M55342H03B10K0RTS

Description
RES 10Kohm 1/5W 5% 1005
Request a Quote Datasheet
Description
RES 10Kohm 1/5W 5% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/5W 5% 1005 - M55342H03B10K0RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/5W 5% 1005
M55342H03B10K0RTS
RES 10K OHM 1/5W 5% 1005 M55342H03B10K0RTS
RES 10Kohm 1/5W 5% 1005

RES 10Kohm 1/5W 5% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B10K0RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B10K0RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H03B10K0RTSTR-ND
10 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10 kOhms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B10K0RTS 764-M55342H03B10K0RTSTR-ND
Product Name RES 10K OHM 1/5W 5% 1005 Chip Resistor - Surface Mount
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers