10 kOhms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 10Kohm 1/5W 1% 1005
RES SMD 10K OHM 1% 1/5W 1005
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342H03B10E0RWS-ND | M55342H03B10E0RWS | M55342H03B10E0RWS |
| Product Name | Chip Resistor - Surface Mount | RES 10K OHM 1/5W 1% 1005 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |