Vishay Intertechnology, Inc. RES 10.7K OHM 1/5W 0.1% 1005 M55342H03B10B7RWS

Description
RES 10.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet
Description
RES 10.7Kohm 1/5W 0.1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/5W 0.1% 1005 - M55342H03B10B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/5W 0.1% 1005
M55342H03B10B7RWS
RES 10.7K OHM 1/5W 0.1% 1005 M55342H03B10B7RWS
RES 10.7Kohm 1/5W 0.1% 1005

RES 10.7Kohm 1/5W 0.1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B10B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B10B7RWS-ND
Chip Resistor - Surface Mount 764-M55342H03B10B7RWS-ND
10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

10.7 kOhms ±0.1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H03B10B7RWS 764-M55342H03B10B7RWS-ND
Product Name RES 10.7K OHM 1/5W 0.1% 1005 Chip Resistor - Surface Mount
Resistance Range 10700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 5 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details