Vishay Intertechnology, Inc. RES 107 OHM 1/5W 1% 1005 M55342H03B107DRWS

Description
RES 107ohm 1/5W 1% 1005
Request a Quote Datasheet
Description
RES 107ohm 1/5W 1% 1005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 1/5W 1% 1005 - M55342H03B107DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 1/5W 1% 1005
M55342H03B107DRWS
RES 107 OHM 1/5W 1% 1005 M55342H03B107DRWS
RES 107ohm 1/5W 1% 1005

RES 107ohm 1/5W 1% 1005

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H03B107DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H03B107DRWS-ND
Chip Resistor - Surface Mount 764-M55342H03B107DRWS-ND
107 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

107 Ohms ±1% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H03B107DRWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H03B107DRWS
Chip Resistor - Surface Mount M55342H03B107DRWS
RES SMD 107 OHM 1% 1/5W 1005

RES SMD 107 OHM 1% 1/5W 1005

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H03B107DRWS 764-M55342H03B107DRWS-ND M55342H03B107DRWS
Product Name RES 107 OHM 1/5W 1% 1005 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567801 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details