100 Ohms ±5% 0.2W, 1/5W Chip Resistor Nonstandard Military, Non-Inductive Thin Film
RES 100ohm 1/5W 5% 1005
Resistor,Thin Film,100Ohms,40WV,5+
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-M55342H03B100JRWS-ND | M55342H03B100JRWS | 51M0794 |
| Product Name | Chip Resistor - Surface Mount | RES 100 OHM 1/5W 5% 1005 | Resistor,thin Film,100Ohms,40Wv,5+/-% Tol,-50,50Ppm-Tc,1105-Case Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Nonstandard | ||
| Resistance Range | 100 ohms | 100 ohms |