Vishay Intertechnology, Inc. RES 715 OHM 1/8W 1% 0505 M55342H02B715DRWS

Description
RES 715ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 715ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/8W 1% 0505 - M55342H02B715DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/8W 1% 0505
M55342H02B715DRWS
RES 715 OHM 1/8W 1% 0505 M55342H02B715DRWS
RES 715ohm 1/8W 1% 0505

RES 715ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B715DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B715DRWS-ND
Chip Resistor - Surface Mount 764-M55342H02B715DRWS-ND
715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

715 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B715DRWS 764-M55342H02B715DRWS-ND
Product Name RES 715 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 715 ohms 715 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details