Vishay Intertechnology, Inc. RES 5.04K OHM 1/8W 1% 0505 M55342H02B5E04RWS

Description
RES 5.04Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 5.04Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.04K OHM 1/8W 1% 0505 - M55342H02B5E04RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.04K OHM 1/8W 1% 0505
M55342H02B5E04RWS
RES 5.04K OHM 1/8W 1% 0505 M55342H02B5E04RWS
RES 5.04Kohm 1/8W 1% 0505

RES 5.04Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B5E04RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B5E04RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B5E04RWS-ND
5.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

5.04 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B5E04RWS 764-M55342H02B5E04RWS-ND
Product Name RES 5.04K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 5040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details