Vishay Intertechnology, Inc. RES 56 OHM 1/8W 1% 0505 M55342H02B56D0RWS

Description
RES 56ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 56ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/8W 1% 0505 - M55342H02B56D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/8W 1% 0505
M55342H02B56D0RWS
RES 56 OHM 1/8W 1% 0505 M55342H02B56D0RWS
RES 56ohm 1/8W 1% 0505

RES 56ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B56D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B56D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B56D0RWS-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B56D0RWS 764-M55342H02B56D0RWS-ND
Product Name RES 56 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details