Vishay Intertechnology, Inc. RES 51 OHM 1/8W 2% 0505 M55342H02B51G0RWS

Description
RES 51ohm 1/8W 2% 0505
Request a Quote Datasheet
Description
RES 51ohm 1/8W 2% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/8W 2% 0505 - M55342H02B51G0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/8W 2% 0505
M55342H02B51G0RWS
RES 51 OHM 1/8W 2% 0505 M55342H02B51G0RWS
RES 51ohm 1/8W 2% 0505

RES 51ohm 1/8W 2% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B51G0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B51G0RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B51G0RWS-ND
51 Ohms ±2% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

51 Ohms ±2% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B51G0RWS 764-M55342H02B51G0RWS-ND
Product Name RES 51 OHM 1/8W 2% 0505 Chip Resistor - Surface Mount
Resistance Range 51 ohms 51 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers