Vishay Intertechnology, Inc. RES 50 OHM 1/8W 1% 0505 M55342H02B50D0RWS

Description
RES 50ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 50ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/8W 1% 0505 - M55342H02B50D0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/8W 1% 0505
M55342H02B50D0RWS
RES 50 OHM 1/8W 1% 0505 M55342H02B50D0RWS
RES 50ohm 1/8W 1% 0505

RES 50ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B50D0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B50D0RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B50D0RWS-ND
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B50D0RWS 764-M55342H02B50D0RWS-ND
Product Name RES 50 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers