Vishay Intertechnology, Inc. RES 3.32K OHM 1/8W 1% 0505 M55342H02B3E32RWS

Description
RES 3.32Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 3.32Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/8W 1% 0505 - M55342H02B3E32RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/8W 1% 0505
M55342H02B3E32RWS
RES 3.32K OHM 1/8W 1% 0505 M55342H02B3E32RWS
RES 3.32Kohm 1/8W 1% 0505

RES 3.32Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B3E32RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B3E32RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B3E32RWS-ND
3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

3.32 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B3E32RWS 764-M55342H02B3E32RWS-ND
Product Name RES 3.32K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details