Vishay Intertechnology, Inc. RES 301 OHM 1/8W 1% 0505 M55342H02B301DRWS

Description
RES 301ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 301ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/8W 1% 0505 - M55342H02B301DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/8W 1% 0505
M55342H02B301DRWS
RES 301 OHM 1/8W 1% 0505 M55342H02B301DRWS
RES 301ohm 1/8W 1% 0505

RES 301ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B301DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B301DRWS-ND
Chip Resistor - Surface Mount 764-M55342H02B301DRWS-ND
301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

301 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B301DRWS 764-M55342H02B301DRWS-ND
Product Name RES 301 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573172 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 300 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1914FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details