Vishay Intertechnology, Inc. RES 2.43K OHM 1/8W 0.1% 0505 M55342H02B2B43RWS

Description
RES 2.43Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 2.43Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/8W 0.1% 0505 - M55342H02B2B43RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/8W 0.1% 0505
M55342H02B2B43RWS
RES 2.43K OHM 1/8W 0.1% 0505 M55342H02B2B43RWS
RES 2.43Kohm 1/8W 0.1% 0505

RES 2.43Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B2B43RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B2B43RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B2B43RWS-ND
2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

2.43 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B2B43RWS 764-M55342H02B2B43RWS-ND
Product Name RES 2.43K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers