Vishay Intertechnology, Inc. RES 29.1K OHM 1/8W 0.1% 0505 M55342H02B29B1RWS

Description
RES 29.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet
Description
RES 29.1Kohm 1/8W 0.1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.1K OHM 1/8W 0.1% 0505 - M55342H02B29B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.1K OHM 1/8W 0.1% 0505
M55342H02B29B1RWS
RES 29.1K OHM 1/8W 0.1% 0505 M55342H02B29B1RWS
RES 29.1Kohm 1/8W 0.1% 0505

RES 29.1Kohm 1/8W 0.1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B29B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B29B1RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B29B1RWS-ND
29.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

29.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B29B1RWS 764-M55342H02B29B1RWS-ND
Product Name RES 29.1K OHM 1/8W 0.1% 0505 Chip Resistor - Surface Mount
Resistance Range 29100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chip Resistor - Surface Mount - 1614973-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details