Vishay Intertechnology, Inc. RES 28K OHM 1/8W 1% 0505 M55342H02B28E0RWS

Description
RES 28Kohm 1/8W 1% 0505
Request a Quote
Description
RES 28Kohm 1/8W 1% 0505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1/8W 1% 0505 - M55342H02B28E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1/8W 1% 0505
M55342H02B28E0RWS
RES 28K OHM 1/8W 1% 0505 M55342H02B28E0RWS
RES 28Kohm 1/8W 1% 0505

RES 28Kohm 1/8W 1% 0505

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342H02B28E0RWS
Product Name RES 28K OHM 1/8W 1% 0505
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details