Vishay Intertechnology, Inc. RES 280 OHM 1/8W 1% 0505 M55342H02B280DRWS

Description
RES 280ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 280ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/8W 1% 0505 - M55342H02B280DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/8W 1% 0505
M55342H02B280DRWS
RES 280 OHM 1/8W 1% 0505 M55342H02B280DRWS
RES 280ohm 1/8W 1% 0505

RES 280ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B280DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B280DRWS-ND
Chip Resistor - Surface Mount 764-M55342H02B280DRWS-ND
280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

280 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B280DRWS 764-M55342H02B280DRWS-ND
Product Name RES 280 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details