Vishay Intertechnology, Inc. RES 22.1K OHM 1/8W 1% 0505 M55342H02B22E1PWS

Description
RES 22.1Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 22.1Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1K OHM 1/8W 1% 0505 - M55342H02B22E1PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1K OHM 1/8W 1% 0505
M55342H02B22E1PWS
RES 22.1K OHM 1/8W 1% 0505 M55342H02B22E1PWS
RES 22.1Kohm 1/8W 1% 0505

RES 22.1Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B22E1PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B22E1PWS-ND
Chip Resistor - Surface Mount 764-M55342H02B22E1PWS-ND
22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

22.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B22E1PWS 764-M55342H02B22E1PWS-ND
Product Name RES 22.1K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 22100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details