Vishay Intertechnology, Inc. RES 221 OHM 1/8W 1% 0505 M55342H02B221DRWS

Description
RES 221ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 221ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W 1% 0505 - M55342H02B221DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W 1% 0505
M55342H02B221DRWS
RES 221 OHM 1/8W 1% 0505 M55342H02B221DRWS
RES 221ohm 1/8W 1% 0505

RES 221ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B221DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B221DRWS-ND
Chip Resistor - Surface Mount 764-M55342H02B221DRWS-ND
221 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

221 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B221DRWS 764-M55342H02B221DRWS-ND
Product Name RES 221 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details