Vishay Intertechnology, Inc. RES 221 OHM 1/8W 1% 0505 M55342H02B221DPWS

Description
RES 221ohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 221ohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 1/8W 1% 0505 - M55342H02B221DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 1/8W 1% 0505
M55342H02B221DPWS
RES 221 OHM 1/8W 1% 0505 M55342H02B221DPWS
RES 221ohm 1/8W 1% 0505

RES 221ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B221DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B221DPWS-ND
Chip Resistor - Surface Mount 764-M55342H02B221DPWS-ND
221 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

221 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B221DPWS 764-M55342H02B221DPWS-ND
Product Name RES 221 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details