20 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
RES 20ohm 1/8W 0.1% 0505
RES SMD 20 OHM 0.1% 1/8W 0505
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-M55342H02B20A0PT0TR-ND | M55342H02B20A0PT0 | M55342H02B20A0PT0 |
| Product Name | Chip Resistor - Surface Mount | RES 20 OHM 1/8W 0.1% 0505 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0505 | ||
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |