Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H02B200ERWS

Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H02B200ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B200ERWS-ND
Chip Resistor - Surface Mount 764-M55342H02B200ERWS-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 200K OHM 1/8W 1% 0505 - M55342H02B200ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/8W 1% 0505
M55342H02B200ERWS
RES 200K OHM 1/8W 1% 0505 M55342H02B200ERWS
RES 200Kohm 1/8W 1% 0505

RES 200Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - M55342H02B200ERWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H02B200ERWS
Chip Resistor - Surface Mount M55342H02B200ERWS
RES SMD 200K OHM 1% 1/8W 0505

RES SMD 200K OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H02B200ERWS-ND M55342H02B200ERWS M55342H02B200ERWS
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573237 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details