Vishay Intertechnology, Inc. RES 1.37K OHM 1/8W 1% 0505 M55342H02B1E37PWS

Description
RES 1.37Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 1.37Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/8W 1% 0505 - M55342H02B1E37PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/8W 1% 0505
M55342H02B1E37PWS
RES 1.37K OHM 1/8W 1% 0505 M55342H02B1E37PWS
RES 1.37Kohm 1/8W 1% 0505

RES 1.37Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B1E37PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B1E37PWS-ND
Chip Resistor - Surface Mount 764-M55342H02B1E37PWS-ND
1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.37 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B1E37PWS 764-M55342H02B1E37PWS-ND
Product Name RES 1.37K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details