Vishay Intertechnology, Inc. RES 1.15K OHM 1/8W 1% 0505 M55342H02B1E15RWS

Description
RES 1.15Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 1.15Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/8W 1% 0505 - M55342H02B1E15RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/8W 1% 0505
M55342H02B1E15RWS
RES 1.15K OHM 1/8W 1% 0505 M55342H02B1E15RWS
RES 1.15Kohm 1/8W 1% 0505

RES 1.15Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B1E15RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B1E15RWS-ND
Chip Resistor - Surface Mount 764-M55342H02B1E15RWS-ND
1.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

1.15 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B1E15RWS 764-M55342H02B1E15RWS-ND
Product Name RES 1.15K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD303GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details