Vishay Intertechnology, Inc. RES 158K OHM 1/8W 1% 0505 M55342H02B158EPWS

Description
RES 158Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 158Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158K OHM 1/8W 1% 0505 - M55342H02B158EPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158K OHM 1/8W 1% 0505
M55342H02B158EPWS
RES 158K OHM 1/8W 1% 0505 M55342H02B158EPWS
RES 158Kohm 1/8W 1% 0505

RES 158Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B158EPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B158EPWS-ND
Chip Resistor - Surface Mount 764-M55342H02B158EPWS-ND
158 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

158 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B158EPWS 764-M55342H02B158EPWS-ND
Product Name RES 158K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 158000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers