Vishay Intertechnology, Inc. RES 13.8K OHM 1/8W 1% 0505 M55342H02B13E8PWS

Description
RES 13.8Kohm 1/8W 1% 0505
Request a Quote Datasheet
Description
RES 13.8Kohm 1/8W 1% 0505
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.8K OHM 1/8W 1% 0505 - M55342H02B13E8PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.8K OHM 1/8W 1% 0505
M55342H02B13E8PWS
RES 13.8K OHM 1/8W 1% 0505 M55342H02B13E8PWS
RES 13.8Kohm 1/8W 1% 0505

RES 13.8Kohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H02B13E8PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B13E8PWS-ND
Chip Resistor - Surface Mount 764-M55342H02B13E8PWS-ND
13.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

13.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H02B13E8PWS 764-M55342H02B13E8PWS-ND
Product Name RES 13.8K OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Resistance Range 13800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers