Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H02B100DPWS

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H02B100DPWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H02B100DPWS-ND
Chip Resistor - Surface Mount 764-M55342H02B100DPWS-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0505 (1313 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 100 OHM 1/8W 1% 0505 - M55342H02B100DPWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/8W 1% 0505
M55342H02B100DPWS
RES 100 OHM 1/8W 1% 0505 M55342H02B100DPWS
RES 100ohm 1/8W 1% 0505

RES 100ohm 1/8W 1% 0505

Supplier's Site
Chip Resistor - Surface Mount - M55342H02B100DPWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H02B100DPWS
Chip Resistor - Surface Mount M55342H02B100DPWS
RES SMD 100 OHM 1% 1/8W 0505

RES SMD 100 OHM 1% 1/8W 0505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H02B100DPWS-ND M55342H02B100DPWS M55342H02B100DPWS
Product Name Chip Resistor - Surface Mount RES 100 OHM 1/8W 1% 0505 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0505
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details