Vishay Intertechnology, Inc. RES 56.2K OHM 1/20W 1% 0502 M55342H01B56E2RTS

Description
RES 56.2Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 56.2Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/20W 1% 0502 - M55342H01B56E2RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/20W 1% 0502
M55342H01B56E2RTS
RES 56.2K OHM 1/20W 1% 0502 M55342H01B56E2RTS
RES 56.2Kohm 1/20W 1% 0502

RES 56.2Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B56E2RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B56E2RTSTR-ND
Chip Resistor - Surface Mount 764-M55342H01B56E2RTSTR-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B56E2RTS 764-M55342H01B56E2RTSTR-ND
Product Name RES 56.2K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details