Vishay Intertechnology, Inc. RES 56.2K OHM 1/20W 1% 0502 M55342H01B56E2RT5

Description
RES 56.2Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 56.2Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/20W 1% 0502 - M55342H01B56E2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/20W 1% 0502
M55342H01B56E2RT5
RES 56.2K OHM 1/20W 1% 0502 M55342H01B56E2RT5
RES 56.2Kohm 1/20W 1% 0502

RES 56.2Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B56E2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B56E2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H01B56E2RT5TR-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B56E2RT5 764-M55342H01B56E2RT5TR-ND
Product Name RES 56.2K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573134 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details