Vishay Intertechnology, Inc. RES 33.2 OHM 1/20W 1% 0502 M55342H01B33D2RT5

Description
RES 33.2ohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 33.2ohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 1/20W 1% 0502 - M55342H01B33D2RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 1/20W 1% 0502
M55342H01B33D2RT5
RES 33.2 OHM 1/20W 1% 0502 M55342H01B33D2RT5
RES 33.2ohm 1/20W 1% 0502

RES 33.2ohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B33D2RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B33D2RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H01B33D2RT5TR-ND
33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

33.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B33D2RT5 764-M55342H01B33D2RT5TR-ND
Product Name RES 33.2 OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers