Vishay Intertechnology, Inc. RES 20K OHM 1/20W 5% 0502 M55342H01B20K0PWS

Description
RES 20Kohm 1/20W 5% 0502
Request a Quote Datasheet
Description
RES 20Kohm 1/20W 5% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/20W 5% 0502 - M55342H01B20K0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/20W 5% 0502
M55342H01B20K0PWS
RES 20K OHM 1/20W 5% 0502 M55342H01B20K0PWS
RES 20Kohm 1/20W 5% 0502

RES 20Kohm 1/20W 5% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B20K0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B20K0PWS-ND
Chip Resistor - Surface Mount 764-M55342H01B20K0PWS-ND
20 kOhms ±5% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

20 kOhms ±5% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - M55342H01B20K0PWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H01B20K0PWS
Chip Resistor - Surface Mount M55342H01B20K0PWS
RES SMD 20K OHM 5% 1/20W 0502

RES SMD 20K OHM 5% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number M55342H01B20K0PWS 764-M55342H01B20K0PWS-ND M55342H01B20K0PWS
Product Name RES 20K OHM 1/20W 5% 0502 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details