Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342H01B1E00RWS

Description
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-M55342H01B1E00RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B1E00RWS-ND
Chip Resistor - Surface Mount 764-M55342H01B1E00RWS-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 1K OHM 1/20W 1% 0502 - M55342H01B1E00RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/20W 1% 0502
M55342H01B1E00RWS
RES 1K OHM 1/20W 1% 0502 M55342H01B1E00RWS
RES 1Kohm 1/20W 1% 0502

RES 1Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - M55342H01B1E00RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
M55342H01B1E00RWS
Chip Resistor - Surface Mount M55342H01B1E00RWS
RES SMD 1K OHM 1% 1/20W 0502

RES SMD 1K OHM 1% 1/20W 0502

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-M55342H01B1E00RWS-ND M55342H01B1E00RWS M55342H01B1E00RWS
Product Name Chip Resistor - Surface Mount RES 1K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0502
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details