Vishay Intertechnology, Inc. RES 12.4K OHM 1/20W 1% 0502 M55342H01B12E4RT5

Description
RES 12.4Kohm 1/20W 1% 0502
Request a Quote Datasheet
Description
RES 12.4Kohm 1/20W 1% 0502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/20W 1% 0502 - M55342H01B12E4RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/20W 1% 0502
M55342H01B12E4RT5
RES 12.4K OHM 1/20W 1% 0502 M55342H01B12E4RT5
RES 12.4Kohm 1/20W 1% 0502

RES 12.4Kohm 1/20W 1% 0502

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342H01B12E4RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342H01B12E4RT5TR-ND
Chip Resistor - Surface Mount 764-M55342H01B12E4RT5TR-ND
12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

12.4 kOhms ±1% 0.05W, 1/20W Chip Resistor 0502 (1406 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342H01B12E4RT5 764-M55342H01B12E4RT5TR-ND
Product Name RES 12.4K OHM 1/20W 1% 0502 Chip Resistor - Surface Mount
Resistance Range 12400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details