Vishay Intertechnology, Inc. RES 97.6K OHM 1/10W 1% 0603 M55342E12B97E6RTS

Description
RES 97.6Kohm 1/10W 1% 0603
Request a Quote Datasheet
Description
RES 97.6Kohm 1/10W 1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/10W 1% 0603 - M55342E12B97E6RTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/10W 1% 0603
M55342E12B97E6RTS
RES 97.6K OHM 1/10W 1% 0603 M55342E12B97E6RTS
RES 97.6Kohm 1/10W 1% 0603

RES 97.6Kohm 1/10W 1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342E12B97E6RTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342E12B97E6RTSTR-ND
Chip Resistor - Surface Mount 764-M55342E12B97E6RTSTR-ND
97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

97.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342E12B97E6RTS 764-M55342E12B97E6RTSTR-ND
Product Name RES 97.6K OHM 1/10W 1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 97600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details